STMicroelectronics, Inc. Mems Accelerometer, 2G/4G/6G/8G/16G, Lga; Mems Sensor Output Stmicroelectronics LIS3DSHTR

Description
MEMS ACCELEROMETER, 2G/4G/6G/8G/16G, LGA; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 6g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; MSL:- RoHS Compliant: Yes
Description
MEMS ACCELEROMETER, 2G/4G/6G/8G/16G, LGA; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 6g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, 2G/4G/6G/8G/16G, Lga; Mems Sensor Output Stmicroelectronics - 45AC7205 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 2G/4G/6G/8G/16G, Lga; Mems Sensor Output Stmicroelectronics
45AC7205
Mems Accelerometer, 2G/4G/6G/8G/16G, Lga; Mems Sensor Output Stmicroelectronics 45AC7205
MEMS ACCELEROMETER, 2G/4G/6G/8G/16G, LGA; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 6g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; MSL:- RoHS Compliant: Yes

MEMS ACCELEROMETER, 2G/4G/6G/8G/16G, LGA; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 2g, ± 4g, ± 6g, ± 8g, ± 16g; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 45AC7205
Product Name Mems Accelerometer, 2G/4G/6G/8G/16G, Lga; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Radar sensors - Radar sensors for IoT - 60GHz radar sensors for IoT - BGT60LTR11SAIP - BGT60LTR11SAIP - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Input Voltage 1.5 volts
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Line sensors, For spectrophotometry - S3921-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details