STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS3DSH LIS3DSH

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196488-LIS3DSH Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): MMA8451QR1; LIS3LV02DQ-TR; LIS3DSH; ADXL312WACPZ-RL; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196488-LIS3DSH Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): MMA8451QR1; LIS3LV02DQ-TR; LIS3DSH; ADXL312WACPZ-RL; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS3DSH
1196488-LIS3DSH
Motion Sensors - Motion Sensors - Accelerometers - LIS3DSH 1196488-LIS3DSH
Manufacturer: STMicroelectronics Win Source Part Number: 1196488-LIS3DSH Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): MMA8451QR1; LIS3LV02DQ-TR; LIS3DSH; ADXL312WACPZ-RL; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1196488-LIS3DSH
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): MMA8451QR1; LIS3LV02DQ-TR; LIS3DSH; ADXL312WACPZ-RL;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now
Accelerometers - LIS3DSH-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS3DSH-ND
Accelerometers LIS3DSH-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 6g, 8g, 16g 1.56Hz ~ 800Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 6g, 8g, 16g 1.56Hz ~ 800Hz 16-LGA (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1196488-LIS3DSH LIS3DSH-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS3DSH Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20011496-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 4500 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details