STMicroelectronics, Inc. Accelerometers LIS35DETR

Description
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - LIS35DETR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS35DETR-ND
Accelerometers LIS35DETR-ND
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS35DETR
037382-LIS35DETR
Motion Sensors - Motion Sensors - Accelerometers - LIS35DETR 037382-LIS35DETR
Manufacturer: STMicroelectronics Win Source Part Number: 037382-LIS35DETR Packaging: Reel - TR Type: Digital Features: Selectable Scale Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 50Hz to 200Hz Axis: X, Y, Z Acceleration Range: ±2.3g, 9.2g Sensitivity (LSB/g): 55 (±2.3g) to 13 (±9.2g) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 2.16 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037382-LIS35DETR
Packaging: Reel - TR
Type: Digital
Features: Selectable Scale
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 50Hz to 200Hz
Axis: X, Y, Z
Acceleration Range: ±2.3g, 9.2g
Sensitivity (LSB/g): 55 (±2.3g) to 13 (±9.2g)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-LGA (3x5)
Supply Voltage - Operating: 2.16 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number LIS35DETR-ND 037382-LIS35DETR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS35DETR
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007019-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details