STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS35DE LIS35DE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196487-LIS35DE Packaging: Tray Type: Digital Operating Temperature Range: -40°C ~ 85°C (TA) Features: Selectable Scale Package: 14-VFLGA Mounting: SMD Output Type: I2C, SPI Operating Supply Voltage: 2.16 V ~ 3.6 V Bandwidth: 50Hz ~ 200Hz Part Status: Obsolete(EOL) Axis: X, Y, Z Acceleration Range: ±2.3g, 9.2g Sensitivity (LSB/g): 55 (±2.3g) ~ 13 (±9.2g) Family Name: LIS35DE Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Manufacturer Package: 14-LGA (3x5) Alternative Parts (Cross-Reference): ADXL345TCCZ-EP-RL7; ADXL345TCCZ-EP-RL; ADXL343BCCZ-RL7; Introduction Date: April 29, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Industrial, Defence, Military & Aerospace
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196487-LIS35DE Packaging: Tray Type: Digital Operating Temperature Range: -40°C ~ 85°C (TA) Features: Selectable Scale Package: 14-VFLGA Mounting: SMD Output Type: I2C, SPI Operating Supply Voltage: 2.16 V ~ 3.6 V Bandwidth: 50Hz ~ 200Hz Part Status: Obsolete(EOL) Axis: X, Y, Z Acceleration Range: ±2.3g, 9.2g Sensitivity (LSB/g): 55 (±2.3g) ~ 13 (±9.2g) Family Name: LIS35DE Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Manufacturer Package: 14-LGA (3x5) Alternative Parts (Cross-Reference): ADXL345TCCZ-EP-RL7; ADXL345TCCZ-EP-RL; ADXL343BCCZ-RL7; Introduction Date: April 29, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Industrial, Defence, Military & Aerospace
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS35DE
1196487-LIS35DE
Motion Sensors - Motion Sensors - Accelerometers - LIS35DE 1196487-LIS35DE
Manufacturer: STMicroelectronics Win Source Part Number: 1196487-LIS35DE Packaging: Tray Type: Digital Operating Temperature Range: -40°C ~ 85°C (TA) Features: Selectable Scale Package: 14-VFLGA Mounting: SMD Output Type: I2C, SPI Operating Supply Voltage: 2.16 V ~ 3.6 V Bandwidth: 50Hz ~ 200Hz Part Status: Obsolete(EOL) Axis: X, Y, Z Acceleration Range: ±2.3g, 9.2g Sensitivity (LSB/g): 55 (±2.3g) ~ 13 (±9.2g) Family Name: LIS35DE Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Manufacturer Package: 14-LGA (3x5) Alternative Parts (Cross-Reference): ADXL345TCCZ-EP-RL7; ADXL345TCCZ-EP-RL; ADXL343BCCZ-RL7; Introduction Date: April 29, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Industrial, Defence, Military & Aerospace

Manufacturer: STMicroelectronics
Win Source Part Number: 1196487-LIS35DE
Packaging: Tray
Type: Digital
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Selectable Scale
Package: 14-VFLGA
Mounting: SMD
Output Type: I2C, SPI
Operating Supply Voltage: 2.16 V ~ 3.6 V
Bandwidth: 50Hz ~ 200Hz
Part Status: Obsolete(EOL)
Axis: X, Y, Z
Acceleration Range: ±2.3g, 9.2g
Sensitivity (LSB/g): 55 (±2.3g) ~ 13 (±9.2g)
Family Name: LIS35DE
Categories: Sensors, Transducers
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-LGA (3x5)
Alternative Parts (Cross-Reference): ADXL345TCCZ-EP-RL7; ADXL345TCCZ-EP-RL; ADXL343BCCZ-RL7;
Introduction Date: April 29, 2009
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Industrial, Defence, Military & Aerospace

Buy Now Datasheet
Accelerometers - 497-8549-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-8549-ND
Accelerometers 497-8549-ND
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1196487-LIS35DE 497-8549-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS35DE Accelerometers
Sensor Mounting SMD SMD
Acceleration 2.3 to 9.2 g 2.3 to 9.2 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Accelerometer - 3191A1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details