STMicroelectronics, Inc. Accelerometers LIS352AXTR

Description
Accelerometer X, Y, Z Axis ±2g 2kHz 14-LGA (3x5)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g 2kHz 14-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-8979-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-8979-2-ND
Accelerometers 497-8979-2-ND
Accelerometer X, Y, Z Axis ±2g 2kHz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2g 2kHz 14-LGA (3x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS352AXTR
131224-LIS352AXTR
Motion Sensors - Motion Sensors - Accelerometers - LIS352AXTR 131224-LIS352AXTR
Manufacturer: STMicroelectronics Win Source Part Number: 131224-LIS352AXTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 363 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 2.16 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 131224-LIS352AXTR
Packaging: Reel - TR
Type: Analog
Features: Adjustable Bandwidth
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 2kHz
Axis: X, Y, Z
Acceleration Range: ±2g
Sensitivity (mV/g): 363
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-LGA (3x5)
Supply Voltage - Operating: 2.16 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 497-8979-2-ND 131224-LIS352AXTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS352AXTR
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20018404-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 800 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details