STMicroelectronics, Inc. Accelerometers LIS352AR

Description
Accelerometer X, Y, Z Axis ±2g 2kHz 14-LGA (3x5)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g 2kHz 14-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-10734-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-10734-ND
Accelerometers 497-10734-ND
Accelerometer X, Y, Z Axis ±2g 2kHz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2g 2kHz 14-LGA (3x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS352AR
142181-LIS352AR
Motion Sensors - Motion Sensors - Accelerometers - LIS352AR 142181-LIS352AR
Manufacturer: STMicroelectronics Win Source Part Number: 142181-LIS352AR Packaging: Tray Type: Analog Features: Adjustable Bandwidth Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 479 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 2.16 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 142181-LIS352AR
Packaging: Tray
Type: Analog
Features: Adjustable Bandwidth
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 2kHz
Axis: X, Y, Z
Acceleration Range: ±2g
Sensitivity (mV/g): 479
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-LGA (3x5)
Supply Voltage - Operating: 2.16 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 497-10734-ND 142181-LIS352AR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS352AR
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Triax Accel, 100mV/G, HT, M3 Hole - -4527--001- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 20008758-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
View Details