STMicroelectronics, Inc. Accelerometers LIS344ALTR

Description
Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - LIS344ALTR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS344ALTR-ND
Accelerometers LIS344ALTR-ND
Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)

Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS344ALTR
070978-LIS344ALTR
Motion Sensors - Motion Sensors - Accelerometers - LIS344ALTR 070978-LIS344ALTR
Manufacturer: STMicroelectronics Win Source Part Number: 070978-LIS344ALTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y, Z Acceleration Range: ±3.5g Sensitivity (mV/g): 300 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (4x4) Supply Voltage - Operating: 2.7 V to 3.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 070978-LIS344ALTR
Packaging: Reel - TR
Type: Analog
Features: Adjustable Bandwidth
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 2kHz
Axis: X, Y, Z
Acceleration Range: ±3.5g
Sensitivity (mV/g): 300
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (4x4)
Supply Voltage - Operating: 2.7 V to 3.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number LIS344ALTR-ND 070978-LIS344ALTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS344ALTR
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details