STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS344ALHTR LIS344ALHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052564-LIS344ALHTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 1.8kHz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Family Name: LIS344ALH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (4x4) Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): ADXL325BCPZyRL7; ADXL326BCPZyRL7; ADXL327BCPZyRL7; Introduction Date: May 13, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052564-LIS344ALHTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 1.8kHz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Family Name: LIS344ALH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (4x4) Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): ADXL325BCPZyRL7; ADXL326BCPZyRL7; ADXL327BCPZyRL7; Introduction Date: May 13, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - LIS344ALHTR - 1052564-LIS344ALHTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS344ALHTR
1052564-LIS344ALHTR
Motion Sensors - Motion Sensors - Accelerometers - LIS344ALHTR 1052564-LIS344ALHTR
Manufacturer: STMicroelectronics Win Source Part Number: 1052564-LIS344ALHTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 1.8kHz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) to 220 (±6g) Family Name: LIS344ALH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (4x4) Supply Voltage - Operating: 2.4 V to 3.6 V Alternative Parts (Cross-Reference): ADXL325BCPZyRL7; ADXL326BCPZyRL7; ADXL327BCPZyRL7; Introduction Date: May 13, 2013 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052564-LIS344ALHTR
Packaging: Reel - TR
Type: Analog
Features: Adjustable Bandwidth, Selectable Scale
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 1.8kHz
Axis: X, Y, Z
Acceleration Range: ±2g, 6g
Sensitivity (mV/g): 660 (±2g) to 220 (±6g)
Family Name: LIS344ALH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (4x4)
Supply Voltage - Operating: 2.4 V to 3.6 V
Alternative Parts (Cross-Reference): ADXL325BCPZyRL7; ADXL326BCPZyRL7; ADXL327BCPZyRL7;
Introduction Date: May 13, 2013
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Accelerometers - 497-6345-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-6345-2-ND
Accelerometers 497-6345-2-ND
Accelerometer X, Y, Z Axis ±2g, 6g 1.8kHz 16-LGA (4x4)

Accelerometer X, Y, Z Axis ±2g, 6g 1.8kHz 16-LGA (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1052564-LIS344ALHTR 497-6345-2-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS344ALHTR Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 to 6 g 2 to 6 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20026937-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details