STMicroelectronics, Inc. Accelerometers LIS344AL

Description
Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-6341-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-6341-ND
Accelerometers 497-6341-ND
Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)

Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Accelerometers
Product Number 497-6341-ND
Product Name Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CAN-MD Accelerometer - 3410A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Acceleration 500 g
View Details
Accelerometers - 223-1203-1000-120-ND - DigiKey
Specs
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
View Details