STMicroelectronics, Inc. Accelerometers LIS33DETR

Description
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 16-LGA (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 16-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-13796-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-13796-2-ND
Accelerometers 497-13796-2-ND
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 16-LGA (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS33DETR
018608-LIS33DETR
Motion Sensors - Motion Sensors - Accelerometers - LIS33DETR 018608-LIS33DETR
Manufacturer: STMicroelectronics Win Source Part Number: 018608-LIS33DETR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 50Hz to 200Hz Axis: X, Y, Z Acceleration Range: ±2.3g, 9.2g Sensitivity (LSB/g): 55 (±2.3g) to 13 (±9.2g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 2.16 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018608-LIS33DETR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 50Hz to 200Hz
Axis: X, Y, Z
Acceleration Range: ±2.3g, 9.2g
Sensitivity (LSB/g): 55 (±2.3g) to 13 (±9.2g)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (3x3)
Supply Voltage - Operating: 2.16 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 497-13796-2-ND 018608-LIS33DETR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS33DETR
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details