Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3)
Win Source Part Number: 1354781-LIS332AXTR
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
Type: Analog
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Obsolete
Features: Adjustable Bandwidth
Package / Case: 16-VFLGA
Supplier Device Package: 16-LGA (3x3)
Base Product Number: LIS332
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.16V ~ 3.6V
Output Type: Analog Voltage
Axis: X, Y, Z
Acceleration Range: ±2g
Sensitivity (mV/g): 363
Bandwidth: 2kHz
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 497-11074-2-ND | 1354781-LIS332AXTR |
| Product Name | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Triaxial | |
| Device Category | Sensor / Transducer | |
| Sensor Outputs | Acceleration | |
| Sensor Mounting | SMD |