STMicroelectronics, Inc. Sensors, Transducers - Motion Sensors - Accelerometers LIS332AR

Description
Win Source Part Number: 1354777-LIS332AR Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. Type: Analog MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tray Product Status: Obsolete Features: Adjustable Bandwidth Package / Case: 16-VFLGA Supplier Device Package: 16-LGA (3x3) Base Product Number: LIS332 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.16V ~ 3.6V Output Type: Analog Voltage Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 600 Bandwidth: 2kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1354777-LIS332AR Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. Type: Analog MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tray Product Status: Obsolete Features: Adjustable Bandwidth Package / Case: 16-VFLGA Supplier Device Package: 16-LGA (3x3) Base Product Number: LIS332 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.16V ~ 3.6V Output Type: Analog Voltage Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 600 Bandwidth: 2kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1354777-LIS332AR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1354777-LIS332AR
Sensors, Transducers - Motion Sensors - Accelerometers 1354777-LIS332AR
Win Source Part Number: 1354777-LIS332AR Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. Type: Analog MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tray Product Status: Obsolete Features: Adjustable Bandwidth Package / Case: 16-VFLGA Supplier Device Package: 16-LGA (3x3) Base Product Number: LIS332 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.16V ~ 3.6V Output Type: Analog Voltage Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 600 Bandwidth: 2kHz

Win Source Part Number: 1354777-LIS332AR
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
Type: Analog
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tray
Product Status: Obsolete
Features: Adjustable Bandwidth
Package / Case: 16-VFLGA
Supplier Device Package: 16-LGA (3x3)
Base Product Number: LIS332
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.16V ~ 3.6V
Output Type: Analog Voltage
Axis: X, Y, Z
Acceleration Range: ±2g
Sensitivity (mV/g): 600
Bandwidth: 2kHz

Buy Now Datasheet
Accelerometers - 497-10732-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-10732-ND
Accelerometers 497-10732-ND
Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g 2kHz 16-LGA (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1354777-LIS332AR 497-10732-ND
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Acceleration 2 g 2 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20004610-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details