STMicroelectronics, Inc. Ic, Accelerometer, ±2G, Lga-16; Mems Sensor Output Stmicroelectronics LIS332AR

Description
IC, ACCELEROMETER, ±2g, LGA-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 2g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Typ:600mV/g RoHS Compliant: Yes
Datasheet
Description
IC, ACCELEROMETER, ±2g, LGA-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 2g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Typ:600mV/g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Accelerometer, ±2G, Lga-16; Mems Sensor Output Stmicroelectronics - 71R6451 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Accelerometer, ±2G, Lga-16; Mems Sensor Output Stmicroelectronics
71R6451
Ic, Accelerometer, ±2G, Lga-16; Mems Sensor Output Stmicroelectronics 71R6451
IC, ACCELEROMETER, ±2g, LGA-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 2g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Typ:600mV/g RoHS Compliant: Yes

IC, ACCELEROMETER, ±2g, LGA-16; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 2g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Sensitivity Typ:600mV/g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 71R6451
Product Name Ic, Accelerometer, ±2G, Lga-16; Mems Sensor Output Stmicroelectronics
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1232LLETR-T - 908853-A1232LLETR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM135 Precision Temperature Sensor - LM135H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers