STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS331DLMTR LIS331DLMTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038463-LIS331DLMTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 200Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 64 (±2g) to 16 (±8g) Family Name: LIS331DLM Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 2.16 V to 3.6 V Alternative Parts (Cross-Reference): ADXL346ACCZ-RL7; ADXL362BCCZ-MI-RL7; ADXL346ACCZ-R2; Introduction Date: October 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038463-LIS331DLMTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 200Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 64 (±2g) to 16 (±8g) Family Name: LIS331DLM Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 2.16 V to 3.6 V Alternative Parts (Cross-Reference): ADXL346ACCZ-RL7; ADXL362BCCZ-MI-RL7; ADXL346ACCZ-R2; Introduction Date: October 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - LIS331DLMTR - 038463-LIS331DLMTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS331DLMTR
038463-LIS331DLMTR
Motion Sensors - Motion Sensors - Accelerometers - LIS331DLMTR 038463-LIS331DLMTR
Manufacturer: STMicroelectronics Win Source Part Number: 038463-LIS331DLMTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 200Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 64 (±2g) to 16 (±8g) Family Name: LIS331DLM Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 2.16 V to 3.6 V Alternative Parts (Cross-Reference): ADXL346ACCZ-RL7; ADXL362BCCZ-MI-RL7; ADXL346ACCZ-R2; Introduction Date: October 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038463-LIS331DLMTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 25Hz to 200Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 64 (±2g) to 16 (±8g)
Family Name: LIS331DLM
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (3x3)
Supply Voltage - Operating: 2.16 V to 3.6 V
Alternative Parts (Cross-Reference): ADXL346ACCZ-RL7; ADXL362BCCZ-MI-RL7; ADXL346ACCZ-R2;
Introduction Date: October 16, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 038463-LIS331DLMTR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS331DLMTR
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 1201-1000-360 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1000 g
Frequency Range 0.0 to 10000 Hz
View Details
3 suppliers
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details