STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS331DLHTR LIS331DLHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018607-LIS331DLHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1000 (±2g) to 256 (±8g) Family Name: LIS331DLH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 2.16 V to 3.6 V Alternative Parts (Cross-Reference): KXCJK-1038; KXCNL-1010; KXTIK-1004; KXCJK-1013; Introduction Date: October 16, 2008 ECCN: EAR99 Country of Origin: Malta, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018607-LIS331DLHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1000 (±2g) to 256 (±8g) Family Name: LIS331DLH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 2.16 V to 3.6 V Alternative Parts (Cross-Reference): KXCJK-1038; KXCNL-1010; KXTIK-1004; KXCJK-1013; Introduction Date: October 16, 2008 ECCN: EAR99 Country of Origin: Malta, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS331DLHTR
018607-LIS331DLHTR
Motion Sensors - Motion Sensors - Accelerometers - LIS331DLHTR 018607-LIS331DLHTR
Manufacturer: STMicroelectronics Win Source Part Number: 018607-LIS331DLHTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1000 (±2g) to 256 (±8g) Family Name: LIS331DLH Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 2.16 V to 3.6 V Alternative Parts (Cross-Reference): KXCJK-1038; KXCNL-1010; KXTIK-1004; KXCJK-1013; Introduction Date: October 16, 2008 ECCN: EAR99 Country of Origin: Malta, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018607-LIS331DLHTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 25Hz to 500Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1000 (±2g) to 256 (±8g)
Family Name: LIS331DLH
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (3x3)
Supply Voltage - Operating: 2.16 V to 3.6 V
Alternative Parts (Cross-Reference): KXCJK-1038; KXCNL-1010; KXTIK-1004; KXCJK-1013;
Introduction Date: October 16, 2008
ECCN: EAR99
Country of Origin: Malta, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Accelerometers - 497-10397-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-10397-2-ND
Accelerometers 497-10397-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 16-LGA (3x3)

Buy Now Datasheet
Accelerometers - 497-10397-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-10397-6-ND
Accelerometers 497-10397-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 16-LGA (3x3)

Buy Now Datasheet
Accelerometers - 497-10397-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-10397-1-ND
Accelerometers 497-10397-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 16-LGA (3x3)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - LIS331DLHTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
LIS331DLHTR
Sensors, Transducers - Motion Sensors - Accelerometers LIS331DLHTR
ACCELEROMETER 2-8G I2C/SPI 16LGA

ACCELEROMETER 2-8G I2C/SPI 16LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 018607-LIS331DLHTR 497-10397-2-ND LIS331DLHTR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS331DLHTR Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 to 8 g 2 to 8 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details