STMicroelectronics, Inc. Accelerometers LIS331DLH

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 16-LGA (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 16-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-8831-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-8831-ND
Accelerometers 497-8831-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 16-LGA (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Accelerometers
Product Number 497-8831-ND
Product Name Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Accel, Side Conn, 1000mV/g, 3 Slot - -4507-B-005- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Clip mounting
View Details
Plug & Play Accelerometers - 23201A-2553 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details