STMicroelectronics, Inc. Accelerometers LIS331DLFTR

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - LIS331DLFTR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS331DLFTR-ND
Accelerometers LIS331DLFTR-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS331DLFTR
206247-LIS331DLFTR
Motion Sensors - Motion Sensors - Accelerometers - LIS331DLFTR 206247-LIS331DLFTR
Manufacturer: STMicroelectronics Win Source Part Number: 206247-LIS331DLFTR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz to 200Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 16 (±2g) to 4 (±8g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-LGA (3x3) Supply Voltage - Operating: 2.16 V to 3.6 V Alternative Parts (Cross-Reference): ADXL346ACCZ; LIS331DLF; LIS331DLFTR; LIS3LV02DQ-TR; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 206247-LIS331DLFTR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 25Hz to 200Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 16 (±2g) to 4 (±8g)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-LGA (3x3)
Supply Voltage - Operating: 2.16 V to 3.6 V
Alternative Parts (Cross-Reference): ADXL346ACCZ; LIS331DLF; LIS331DLFTR; LIS3LV02DQ-TR;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number LIS331DLFTR-ND 206247-LIS331DLFTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS331DLFTR
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20015883-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 5000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details