STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS302SGTR LIS302SGTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 206246-LIS302SGTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 479 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 206246-LIS302SGTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 479 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS302SGTR
206246-LIS302SGTR
Motion Sensors - Motion Sensors - Accelerometers - LIS302SGTR 206246-LIS302SGTR
Manufacturer: STMicroelectronics Win Source Part Number: 206246-LIS302SGTR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 2kHz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 479 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 206246-LIS302SGTR
Packaging: Reel - TR
Type: Analog
Features: Adjustable Bandwidth
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 2kHz
Axis: X, Y, Z
Acceleration Range: ±2g
Sensitivity (mV/g): 479
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-LGA (3x5)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Accelerometers - LIS302SGTR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS302SGTR-ND
Accelerometers LIS302SGTR-ND
Accelerometer X, Y, Z Axis ±2g 2kHz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2g 2kHz 14-LGA (3x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 206246-LIS302SGTR LIS302SGTR-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS302SGTR Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 g 2 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Submersible Triaxial Accelerometer - 3623A1T-03 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details