STMicroelectronics, Inc. Accelerometers LIS302DLTR

Description
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-5911-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-5911-2-ND
Accelerometers 497-5911-2-ND
Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS302DLTR
018606-LIS302DLTR
Motion Sensors - Motion Sensors - Accelerometers - LIS302DLTR 018606-LIS302DLTR
Manufacturer: STMicroelectronics Win Source Part Number: 018606-LIS302DLTR Packaging: Reel - TR Type: Digital Features: Selectable Scale Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 50Hz to 200Hz Axis: X, Y, Z Acceleration Range: ±2.3g, 9.2g Sensitivity (LSB/g): 55 (±2.3g) to 13 (±9.2g) Family Name: LIS302DL Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-LGA (3x5) Supply Voltage - Operating: 2.16 V to 3.6 V Alternative Parts (Cross-Reference): ADXL345BCCZ-RL71; ADXL375BCCZ; ADXL345BCCZ-RL1; Introduction Date: October 03, 2006 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 018606-LIS302DLTR
Packaging: Reel - TR
Type: Digital
Features: Selectable Scale
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 50Hz to 200Hz
Axis: X, Y, Z
Acceleration Range: ±2.3g, 9.2g
Sensitivity (LSB/g): 55 (±2.3g) to 13 (±9.2g)
Family Name: LIS302DL
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-LGA (3x5)
Supply Voltage - Operating: 2.16 V to 3.6 V
Alternative Parts (Cross-Reference): ADXL345BCCZ-RL71; ADXL375BCCZ; ADXL345BCCZ-RL1;
Introduction Date: October 03, 2006
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 497-5911-2-ND 018606-LIS302DLTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS302DLTR
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details