STMicroelectronics, Inc. Accelerometers LIS302DLH

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-10052-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-10052-ND
Accelerometers 497-10052-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 500Hz 14-LGA (3x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1226742-LIS302DLH
Sensors, Transducers - Motion Sensors - Accelerometers 1226742-LIS302DLH
Win Source Part Number: 1226742-LIS302DLH Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode Package: Tray Standard Package: 490 Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1000 (±2g) ~ 256 (±8g) Voltage - Supply: 2.16V ~ 3.6V Package / Case: 14-VFLGA Supplier Device Package: 14-LGA (3x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-10052 Base Product Number: LIS302 Product Status: Obsolete

Win Source Part Number: 1226742-LIS302DLH
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 25Hz ~ 500Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1000 (±2g) ~ 256 (±8g)
Voltage - Supply: 2.16V ~ 3.6V
Package / Case: 14-VFLGA
Supplier Device Package: 14-LGA (3x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-10052
Base Product Number: LIS302
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 497-10052-ND 1226742-LIS302DLH
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details