STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS2L02AS4 LIS2L02AS4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196481-LIS2L02AS4 Packaging: Tube Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Features: Adjustable Bandwidth, Selectable Scale Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 2.4 V ~ 5.25 V Bandwidth: 1.5kHz Part Status: Obsolete(EOL) Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g) Family Name: LIS2L02AS4 Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Manufacturer Package: 24-SO Alternative Parts (Cross-Reference): MMA621010KEG; MMA621010KEGR2; MMA6255KEG; Introduction Date: June 05, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1196481-LIS2L02AS4 Packaging: Tube Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Features: Adjustable Bandwidth, Selectable Scale Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 2.4 V ~ 5.25 V Bandwidth: 1.5kHz Part Status: Obsolete(EOL) Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g) Family Name: LIS2L02AS4 Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Manufacturer Package: 24-SO Alternative Parts (Cross-Reference): MMA621010KEG; MMA621010KEGR2; MMA6255KEG; Introduction Date: June 05, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2L02AS4
1196481-LIS2L02AS4
Motion Sensors - Motion Sensors - Accelerometers - LIS2L02AS4 1196481-LIS2L02AS4
Manufacturer: STMicroelectronics Win Source Part Number: 1196481-LIS2L02AS4 Packaging: Tube Type: Analog Operating Temperature Range: -40°C ~ 85°C (TA) Features: Adjustable Bandwidth, Selectable Scale Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 2.4 V ~ 5.25 V Bandwidth: 1.5kHz Part Status: Obsolete(EOL) Axis: X, Y Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g) Family Name: LIS2L02AS4 Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Manufacturer Package: 24-SO Alternative Parts (Cross-Reference): MMA621010KEG; MMA621010KEGR2; MMA6255KEG; Introduction Date: June 05, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1196481-LIS2L02AS4
Packaging: Tube
Type: Analog
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Adjustable Bandwidth, Selectable Scale
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Analog Voltage
Operating Supply Voltage: 2.4 V ~ 5.25 V
Bandwidth: 1.5kHz
Part Status: Obsolete(EOL)
Axis: X, Y
Acceleration Range: ±2g, 6g
Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g)
Family Name: LIS2L02AS4
Categories: Sensors, Transducers
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SO
Alternative Parts (Cross-Reference): MMA621010KEG; MMA621010KEGR2; MMA6255KEG;
Introduction Date: June 05, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1196481-LIS2L02AS4
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS2L02AS4
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20015810-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 4500 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details