STMicroelectronics, Inc. Accelerometers LIS2HH12TR

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 5Hz ~ 400Hz 12-LGA (2x2)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 5Hz ~ 400Hz 12-LGA (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-15069-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15069-1-ND
Accelerometers 497-15069-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 5Hz ~ 400Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 5Hz ~ 400Hz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-15069-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15069-6-ND
Accelerometers 497-15069-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 5Hz ~ 400Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 5Hz ~ 400Hz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-15069-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15069-2-ND
Accelerometers 497-15069-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 5Hz ~ 400Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 5Hz ~ 400Hz 12-LGA (2x2)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Accelerometers - LIS2HH12TR - 803781-LIS2HH12TR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2HH12TR
803781-LIS2HH12TR
Motion Sensors - Motion Sensors - Accelerometers - LIS2HH12TR 803781-LIS2HH12TR
Manufacturer: STMicroelectronics Win Source Part Number: 803781-LIS2HH12TR Packaging: Reel Type: Digital Mounting Style: SMD Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Output Type: I2C, SPI Bandwidth: 5Hz ~ 400Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 16393 (±2g) ~ 4098 (±8g) Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-VFLGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V Part Number Series: LIS2H

Manufacturer: STMicroelectronics
Win Source Part Number: 803781-LIS2HH12TR
Packaging: Reel
Type: Digital
Mounting Style: SMD
Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Output Type: I2C, SPI
Bandwidth: 5Hz ~ 400Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 16393 (±2g) ~ 4098 (±8g)
Supplier Device Package: 12-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-VFLGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 3.6V
Part Number Series: LIS2H

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - LIS2HH12TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
LIS2HH12TR
Sensors, Transducers - Motion Sensors - Accelerometers LIS2HH12TR
ACCELEROMETER 2-8G I2C/SPI 12LGA

ACCELEROMETER 2-8G I2C/SPI 12LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-15069-1-ND 803781-LIS2HH12TR LIS2HH12TR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS2HH12TR Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details