STMicroelectronics Motion Sensors - Motion Sensors - Accelerometers - LIS2DWTR LIS2DWTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 923052-LIS2DWTR Series: * Features: Accelerometer Axis Package: Reel - TR Family Name: LIS2 Categories: Sensors Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: LIS2DWTR-ND, 497-LIS2DWCT, 497-LIS2DWDKR, 497-LIS2DWTR
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 923052-LIS2DWTR Series: * Features: Accelerometer Axis Package: Reel - TR Family Name: LIS2 Categories: Sensors Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: LIS2DWTR-ND, 497-LIS2DWCT, 497-LIS2DWDKR, 497-LIS2DWTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - LIS2DWTR - 923052-LIS2DWTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2DWTR
923052-LIS2DWTR
Motion Sensors - Motion Sensors - Accelerometers - LIS2DWTR 923052-LIS2DWTR
Manufacturer: STMicroelectronics Win Source Part Number: 923052-LIS2DWTR Series: * Features: Accelerometer Axis Package: Reel - TR Family Name: LIS2 Categories: Sensors Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: LIS2DWTR-ND, 497-LIS2DWCT, 497-LIS2DWDKR, 497-LIS2DWTR

Manufacturer: STMicroelectronics
Win Source Part Number: 923052-LIS2DWTR
Series: *
Features: Accelerometer Axis
Package: Reel - TR
Family Name: LIS2
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Other Part Number: LIS2DWTR-ND, 497-LIS2DWCT, 497-LIS2DWDKR, 497-LIS2DWTR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 923052-LIS2DWTR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS2DWTR
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Triax Accel, 1mV/G, HT, M3 Hole - -4527--003- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details