STMicroelectronics, Inc. Accelerometers LIS2DW12TR

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 400Hz 12-LGA (2x2)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 400Hz 12-LGA (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-17718-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-17718-1-ND
Accelerometers 497-17718-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 400Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 400Hz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-17718-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-17718-6-ND
Accelerometers 497-17718-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 400Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 400Hz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-17718-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-17718-2-ND
Accelerometers 497-17718-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 400Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 400Hz 12-LGA (2x2)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Accelerometers - LIS2DW12TR - 843928-LIS2DW12TR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2DW12TR
843928-LIS2DW12TR
Motion Sensors - Motion Sensors - Accelerometers - LIS2DW12TR 843928-LIS2DW12TR
Manufacturer: STMicroelectronics Win Source Part Number: 843928-LIS2DW12TR Features: Accelerometer Axis Package: Reel - TR Family Name: LIS2DW12 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17718-1, 497-17718-2, 497-17718-6, LIS2DW12TR-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 843928-LIS2DW12TR
Features: Accelerometer Axis
Package: Reel - TR
Family Name: LIS2DW12
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17718-1, 497-17718-2, 497-17718-6, LIS2DW12TR-ND

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - LIS2DW12TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
LIS2DW12TR
Sensors, Transducers - Motion Sensors - Accelerometers LIS2DW12TR
ACCEL 2-16G I2C/SPI 12LGA

ACCEL 2-16G I2C/SPI 12LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-17718-1-ND 843928-LIS2DW12TR LIS2DW12TR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS2DW12TR Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Miniature Accelerometer - 3225F14 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 20012254-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.1000 to 10000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details