STMicroelectronics Accelerometers LIS2DU12TR

Description
ULTRALOW-POWER ACCELEROMETER WIT
Request a Quote Datasheet
Description
ULTRALOW-POWER ACCELEROMETER WIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-LIS2DU12TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-LIS2DU12TRDKR-ND
Accelerometers 497-LIS2DU12TRDKR-ND
ULTRALOW-POWER ACCELEROMETER WIT

ULTRALOW-POWER ACCELEROMETER WIT

Buy Now Datasheet
Accelerometers - 497-LIS2DU12TRCT-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-LIS2DU12TRCT-ND
Accelerometers 497-LIS2DU12TRCT-ND
ULTRALOW-POWER ACCELEROMETER WIT

ULTRALOW-POWER ACCELEROMETER WIT

Buy Now Datasheet
Accelerometers - 497-LIS2DU12TR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-LIS2DU12TR-ND
Accelerometers 497-LIS2DU12TR-ND
ULTRALOW-POWER ACCELEROMETER WIT

ULTRALOW-POWER ACCELEROMETER WIT

Buy Now Datasheet
Sensors, Transducers Motion Sensors Accelerometers -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Motion Sensors Accelerometers
Sensors, Transducers Motion Sensors Accelerometers
Alternative Parts (Cross-Reference): Cross Manufacturer: STMicroelectronics Category: Sensors, Transducers Motion Sensors Accelerometers Product Status: Active Type: Digital Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 1024 (±2g) ~ 128 (±16g) Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: STMicroelectronics
Category: Sensors, Transducers Motion Sensors Accelerometers
Product Status: Active
Type: Digital
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 1024 (±2g) ~ 128 (±16g)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
LIS2DU12TR
Sensors, Transducers - Motion Sensors - Accelerometers LIS2DU12TR
ULTRALOW-POWER ACCELEROMETER WIT

ULTRALOW-POWER ACCELEROMETER WIT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-LIS2DU12TRDKR-ND LIS2DU12TR
Product Name Accelerometers Sensors, Transducers Motion Sensors Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
General Purpose Accelerometer - 3056F4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details