STMicroelectronics, Inc. Motion Sensor ICs LIS2DTW12TR

Description
STMicroelectronics LIS2DTW12TR
Request a Quote
Description
STMicroelectronics LIS2DTW12TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 1924893P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1924893P
Motion Sensor ICs 1924893P
STMicroelectronics LIS2DTW12TR

STMicroelectronics LIS2DTW12TR

Supplier's Site
Motion Sensor ICs - 1924893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1924893
Motion Sensor ICs 1924893
STMicroelectronics LIS2DTW12TR

STMicroelectronics LIS2DTW12TR

Supplier's Site
Motion Sensor ICs - 1924670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1924670
Motion Sensor ICs 1924670
STMicroelectronics LIS2DTW12TR

STMicroelectronics LIS2DTW12TR

Supplier's Site
Mems Module, Tri-Axis Accelerometer; Mems Module Function Stmicroelectronics - 99AC9300 - Newark, An Avnet Company
Chicago, IL, United States
Mems Module, Tri-Axis Accelerometer; Mems Module Function Stmicroelectronics
99AC9300
Mems Module, Tri-Axis Accelerometer; Mems Module Function Stmicroelectronics 99AC9300
MEMS MODULE, TRI-AXIS ACCELEROMETER; MEMS Module Function:Tri-Axis Accelerometer; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Acceleration Range:± 2g, ± 4g, ± 8g, ±RoHS Compliant: Yes

MEMS MODULE, TRI-AXIS ACCELEROMETER; MEMS Module Function:Tri-Axis Accelerometer; Supply Voltage Min:1.62V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Acceleration Range:± 2g, ± 4g, ± 8g, ±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1924893P 1924893 99AC9300
Product Name Motion Sensor ICs Motion Sensor ICs Mems Module, Tri-Axis Accelerometer; Mems Module Function Stmicroelectronics
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - KP226E0109XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
2 suppliers
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details