STMicroelectronics, Inc. Accelerometers LIS2DTW12TR

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-19047-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-19047-2-ND
Accelerometers 497-19047-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-19047-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-19047-1-ND
Accelerometers 497-19047-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-19047-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-19047-6-ND
Accelerometers 497-19047-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2DTW12TR
852134-LIS2DTW12TR
Motion Sensors - Motion Sensors - Accelerometers - LIS2DTW12TR 852134-LIS2DTW12TR
Manufacturer: STMicroelectronics Win Source Part Number: 852134-LIS2DTW12TR Features: Accelerometer Axis Package: Reel - TR Family Name: LIS2DTW12 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19047-6, 497-19047-2, 497-19047-1

Manufacturer: STMicroelectronics
Win Source Part Number: 852134-LIS2DTW12TR
Features: Accelerometer Axis
Package: Reel - TR
Family Name: LIS2DTW12
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19047-6, 497-19047-2, 497-19047-1

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - LIS2DTW12TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
LIS2DTW12TR
Sensors, Transducers - Motion Sensors - Accelerometers LIS2DTW12TR
MEMS DIGITAL OUTPUT DUAL MOTION

MEMS DIGITAL OUTPUT DUAL MOTION

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-19047-2-ND 852134-LIS2DTW12TR LIS2DTW12TR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS2DTW12TR Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details