STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS2DS12TR LIS2DS12TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052561-LIS2DS12TR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 6.25Hz to 3.2kHz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 16393 (±2g) to 2049 (±16g) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-LGA (2x2) Supply Voltage - Operating: 1.62 V to 1.98 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Industrial, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052561-LIS2DS12TR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 6.25Hz to 3.2kHz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 16393 (±2g) to 2049 (±16g) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-LGA (2x2) Supply Voltage - Operating: 1.62 V to 1.98 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Industrial, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2DS12TR
1052561-LIS2DS12TR
Motion Sensors - Motion Sensors - Accelerometers - LIS2DS12TR 1052561-LIS2DS12TR
Manufacturer: STMicroelectronics Win Source Part Number: 1052561-LIS2DS12TR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 6.25Hz to 3.2kHz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 16393 (±2g) to 2049 (±16g) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-LGA (2x2) Supply Voltage - Operating: 1.62 V to 1.98 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Industrial, Motor Drive & Control

Manufacturer: STMicroelectronics
Win Source Part Number: 1052561-LIS2DS12TR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 6.25Hz to 3.2kHz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 16393 (±2g) to 2049 (±16g)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-LGA (2x2)
Supply Voltage - Operating: 1.62 V to 1.98 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Lighting, Industrial, Motor Drive & Control

Buy Now Datasheet
Accelerometers - 497-16261-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-16261-2-ND
Accelerometers 497-16261-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 3.2kHz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 3.2kHz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-16261-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-16261-6-ND
Accelerometers 497-16261-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 3.2kHz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 3.2kHz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-16261-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-16261-1-ND
Accelerometers 497-16261-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 3.2kHz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 6.25Hz ~ 3.2kHz 12-LGA (2x2)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - LIS2DS12TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
LIS2DS12TR
Sensors, Transducers - Motion Sensors - Accelerometers LIS2DS12TR
ACCEL 2-16G I2C/SPI 12LGA

ACCEL 2-16G I2C/SPI 12LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 1052561-LIS2DS12TR 497-16261-2-ND LIS2DS12TR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS2DS12TR Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 to 16 g 2 to 16 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Accel, Top Conn, 100mV/g, HT - -4526--- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details