STMicroelectronics, Inc. Accelerometers LIS2DH12TR

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-14851-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-14851-1-ND
Accelerometers 497-14851-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-14851-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-14851-6-ND
Accelerometers 497-14851-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-14851-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-14851-2-ND
Accelerometers 497-14851-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 672Hz 12-LGA (2x2)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Accelerometers - LIS2DH12TR - 018605-LIS2DH12TR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2DH12TR
018605-LIS2DH12TR
Motion Sensors - Motion Sensors - Accelerometers - LIS2DH12TR 018605-LIS2DH12TR
Manufacturer: STMicroelectronics Win Source Part Number: 018605-LIS2DH12TR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.5Hz to 672Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 1000 (±2g) to 83 (±16g) Family Name: LIS2DH12 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-LGA (2x2) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): ADXL316WBCSZ-RL7; SCA3100-D04; SCA3100-D07; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018605-LIS2DH12TR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 0.5Hz to 672Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 1000 (±2g) to 83 (±16g)
Family Name: LIS2DH12
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-LGA (2x2)
Supply Voltage - Operating: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): ADXL316WBCSZ-RL7; SCA3100-D04; SCA3100-D07;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - LIS2DH12TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
LIS2DH12TR
Sensors, Transducers - Motion Sensors - Accelerometers LIS2DH12TR
ACCEL 2-16G I2C/SPI 12LGA

ACCEL 2-16G I2C/SPI 12LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-14851-1-ND 018605-LIS2DH12TR LIS2DH12TR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS2DH12TR Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details