STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - LIS2DE12TR LIS2DE12TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052560-LIS2DE12TR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.5Hz to 2.69kHz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 64 (±2g) to 5 (±16g) Family Name: LIS2DE12 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-LGA (2x2) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): SCA3100-D07; ADXL313WACPZ-RL7; BMA250; Introduction Date: May 27, 2015 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052560-LIS2DE12TR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.5Hz to 2.69kHz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 64 (±2g) to 5 (±16g) Family Name: LIS2DE12 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-LGA (2x2) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): SCA3100-D07; ADXL313WACPZ-RL7; BMA250; Introduction Date: May 27, 2015 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - LIS2DE12TR - 1052560-LIS2DE12TR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS2DE12TR
1052560-LIS2DE12TR
Motion Sensors - Motion Sensors - Accelerometers - LIS2DE12TR 1052560-LIS2DE12TR
Manufacturer: STMicroelectronics Win Source Part Number: 1052560-LIS2DE12TR Packaging: Reel - TR Type: Digital Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 0.5Hz to 2.69kHz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 64 (±2g) to 5 (±16g) Family Name: LIS2DE12 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-LGA (2x2) Supply Voltage - Operating: 1.71 V to 3.6 V Alternative Parts (Cross-Reference): SCA3100-D07; ADXL313WACPZ-RL7; BMA250; Introduction Date: May 27, 2015 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1052560-LIS2DE12TR
Packaging: Reel - TR
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 0.5Hz to 2.69kHz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 64 (±2g) to 5 (±16g)
Family Name: LIS2DE12
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-LGA (2x2)
Supply Voltage - Operating: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): SCA3100-D07; ADXL313WACPZ-RL7; BMA250;
Introduction Date: May 27, 2015
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Accelerometers - 497-15997-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15997-6-ND
Accelerometers 497-15997-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 2.69kHz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 2.69kHz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-15997-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15997-2-ND
Accelerometers 497-15997-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 2.69kHz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 2.69kHz 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 497-15997-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15997-1-ND
Accelerometers 497-15997-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 2.69kHz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.5Hz ~ 2.69kHz 12-LGA (2x2)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - LIS2DE12TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
LIS2DE12TR
Sensors, Transducers - Motion Sensors - Accelerometers LIS2DE12TR
ACCEL 2-16G I2C/SPI 12LGA

ACCEL 2-16G I2C/SPI 12LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 1052560-LIS2DE12TR 497-15997-6-ND LIS2DE12TR
Product Name Motion Sensors - Motion Sensors - Accelerometers - LIS2DE12TR Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 to 16 g 2 to 16 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
TRIAX CAN-MD ACCELEROMETER - 3883A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Center bolt mounting
Features Filters
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details