STMicroelectronics, Inc. Accelerometers LIS202DL

Description
Accelerometer X, Y Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)
Request a Quote Datasheet
Description
Accelerometer X, Y Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - LIS202DL-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
LIS202DL-ND
Accelerometers LIS202DL-ND
Accelerometer X, Y Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Accelerometer X, Y Axis ±2.3g, 9.2g 50Hz ~ 200Hz 14-LGA (3x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - LIS202DL
1196479-LIS202DL
Motion Sensors - Motion Sensors - Accelerometers - LIS202DL 1196479-LIS202DL
Manufacturer: STMicroelectronics Win Source Part Number: 1196479-LIS202DL Packaging: Tray Type: Digital Mounting Style: SMD Features: Adjustable Bandwidth, Selectable Scale Output Type: I2C, SPI Bandwidth: 50Hz ~ 200Hz Axis: X, Y Acceleration Range: ±2.3g, 9.2g Sensitivity (LSB/g): 55 (±2.3g) ~ 13 (±9.2g) Categories: Sensors, Transducers Supplier Device Package: 14-LGA (3x5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-VFLGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.16V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1196479-LIS202DL
Packaging: Tray
Type: Digital
Mounting Style: SMD
Features: Adjustable Bandwidth, Selectable Scale
Output Type: I2C, SPI
Bandwidth: 50Hz ~ 200Hz
Axis: X, Y
Acceleration Range: ±2.3g, 9.2g
Sensitivity (LSB/g): 55 (±2.3g) ~ 13 (±9.2g)
Categories: Sensors, Transducers
Supplier Device Package: 14-LGA (3x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-VFLGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.16V ~ 3.6V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number LIS202DL-ND 1196479-LIS202DL
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - LIS202DL
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008809-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 300 Hz
View Details
2 suppliers
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details