STMicroelectronics, Inc. Diacs, Sidacs - LIC01-215B-TR LIC01-215B-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778612-LIC01-215B-TR Packaging: Reel package Operating Temperature Range: -20°C ~ 125°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Breakover: 215 ~ 255V Current - Peak Output: 1.2A Family Name: LIC01-215B Current - Breakover: 500μA Categories: Discrete Semiconductor Products Manufacturer Package: IPAK (TO-251) Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): LIC01-215B; Introduction Date: June 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778612-LIC01-215B-TR Packaging: Reel package Operating Temperature Range: -20°C ~ 125°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Breakover: 215 ~ 255V Current - Peak Output: 1.2A Family Name: LIC01-215B Current - Breakover: 500μA Categories: Discrete Semiconductor Products Manufacturer Package: IPAK (TO-251) Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): LIC01-215B; Introduction Date: June 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diacs, Sidacs - LIC01-215B-TR - 778612-LIC01-215B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diacs, Sidacs - LIC01-215B-TR
778612-LIC01-215B-TR
Diacs, Sidacs - LIC01-215B-TR 778612-LIC01-215B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 778612-LIC01-215B-TR Packaging: Reel package Operating Temperature Range: -20°C ~ 125°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Breakover: 215 ~ 255V Current - Peak Output: 1.2A Family Name: LIC01-215B Current - Breakover: 500μA Categories: Discrete Semiconductor Products Manufacturer Package: IPAK (TO-251) Current - Hold (Ih) (Maximum): 50mA Alternative Parts (Cross-Reference): LIC01-215B; Introduction Date: June 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778612-LIC01-215B-TR
Packaging: Reel package
Operating Temperature Range: -20°C ~ 125°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - Breakover: 215 ~ 255V
Current - Peak Output: 1.2A
Family Name: LIC01-215B
Current - Breakover: 500μA
Categories: Discrete Semiconductor Products
Manufacturer Package: IPAK (TO-251)
Current - Hold (Ih) (Maximum): 50mA
Alternative Parts (Cross-Reference): LIC01-215B;
Introduction Date: June 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - LIC01-215B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
LIC01-215B-TR
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs LIC01-215B-TR
IC LIGHT IGNITION CIRCUIT I-PAK

IC LIGHT IGNITION CIRCUIT I-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 778612-LIC01-215B-TR LIC01-215B-TR
Product Name Diacs, Sidacs - LIC01-215B-TR Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Thyristor Type SCR; Diac; Sidac Diac
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2251N80TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 8000 volts
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details