STMicroelectronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356N LF356N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092077-LF356N Packaging: Rail Operating Temp Range: C to 7C Mounting: Through Hole Pin Count: 8 Operating Temperature Classification: Commercial Rad Hardened: No Technology: BiFET Package Type: PDIP Number of Elements: 1 Power Dissipation: .67 W Slew Rate: 12 V/us Power Supply Requirement: Dual Single Supply Voltage (Min): Not Required V Single Supply Voltage (Max): Not Required V Single Supply Voltage (Typ): Not Required V Dual Supply Voltage (Max): 18 V Input Offset Voltage: 1 mV Common Mode Rejection Ratio: 8 dB Input Bias Current: .2 nA Rail/Rail I/O Type: No Shut Down Feature: No Power Supply Rejection Ratio: 8 dB Voltage Gain in dB: 16.2 dB Unity Gain Bandwidth Product: 5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092077-LF356N Packaging: Rail Operating Temp Range: C to 7C Mounting: Through Hole Pin Count: 8 Operating Temperature Classification: Commercial Rad Hardened: No Technology: BiFET Package Type: PDIP Number of Elements: 1 Power Dissipation: .67 W Slew Rate: 12 V/us Power Supply Requirement: Dual Single Supply Voltage (Min): Not Required V Single Supply Voltage (Max): Not Required V Single Supply Voltage (Typ): Not Required V Dual Supply Voltage (Max): 18 V Input Offset Voltage: 1 mV Common Mode Rejection Ratio: 8 dB Input Bias Current: .2 nA Rail/Rail I/O Type: No Shut Down Feature: No Power Supply Rejection Ratio: 8 dB Voltage Gain in dB: 16.2 dB Unity Gain Bandwidth Product: 5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356N - 092077-LF356N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356N
092077-LF356N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356N 092077-LF356N
Manufacturer: STMicroelectronics Win Source Part Number: 092077-LF356N Packaging: Rail Operating Temp Range: C to 7C Mounting: Through Hole Pin Count: 8 Operating Temperature Classification: Commercial Rad Hardened: No Technology: BiFET Package Type: PDIP Number of Elements: 1 Power Dissipation: .67 W Slew Rate: 12 V/us Power Supply Requirement: Dual Single Supply Voltage (Min): Not Required V Single Supply Voltage (Max): Not Required V Single Supply Voltage (Typ): Not Required V Dual Supply Voltage (Max): 18 V Input Offset Voltage: 1 mV Common Mode Rejection Ratio: 8 dB Input Bias Current: .2 nA Rail/Rail I/O Type: No Shut Down Feature: No Power Supply Rejection Ratio: 8 dB Voltage Gain in dB: 16.2 dB Unity Gain Bandwidth Product: 5MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: STMicroelectronics
Win Source Part Number: 092077-LF356N
Packaging: Rail
Operating Temp Range: C to 7C
Mounting: Through Hole
Pin Count: 8
Operating Temperature Classification: Commercial
Rad Hardened: No
Technology: BiFET
Package Type: PDIP
Number of Elements: 1
Power Dissipation: .67 W
Slew Rate: 12 V/us
Power Supply Requirement: Dual
Single Supply Voltage (Min): Not Required V
Single Supply Voltage (Max): Not Required V
Single Supply Voltage (Typ): Not Required V
Dual Supply Voltage (Max): 18 V
Input Offset Voltage: 1 mV
Common Mode Rejection Ratio: 8 dB
Input Bias Current: .2 nA
Rail/Rail I/O Type: No
Shut Down Feature: No
Power Supply Rejection Ratio: 8 dB
Voltage Gain in dB: 16.2 dB
Unity Gain Bandwidth Product: 5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 092077-LF356N
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF356N
Features Single-Supply
VOS 1 millivolts
IBIAS 2.00E-4 µA
GBW 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 6977215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526SD - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1722ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers