J-FET Amplifier 2 Circuit 8-Mini DIP
IC OPAMP JFET 2 CIRC 8MINI DIP
Wide Bandwidth Dual J-FET Operational Amplifier, Supply Voltage ± 18 V
IC OPAMP JFET 2 CIRC 8MINI DIP
J-FET Amplifier 2 Circuit 8-Mini DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-2968-5-ND | LF353N | 70013593 | LF353N | LF353N |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | AMPLIFIER; OPERATIONAL; +/- 18V; 1.4 MA(TYP.) SUPPLY; 4 MHZ (TYP.); 3 MV (TYP.) | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |
| Slew Rate | 16 V/µs | 1.60E-5 V/µs | 16 V/µs | 16 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP | DIP; 8-DIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 6 volts | 6 to 36 volts |