J-FET Amplifier 4 Circuit 14-DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-DIP
Wide Bandwidth QUAD J-FET Operational Amplifier, Supply Voltage ±18 V
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-2964-5-ND | LF347N | LF347N | LF347N | 70013592 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | AMPLIFIER; QUAD J-FET OPERATIONAL; +/- 18V; 1.4 MA (TYP.) SUPPLY; 16 V/US (TYP.) |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |
| Slew Rate | 16 V/µs | 1.60E-5 V/µs | 16 V/µs | 16 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | DIP | |
| Supply Voltage (VS) | 44 volts | 18 volts |