IC FF D-TYPE 2-ELE 1-BIT
TSSOP 20 BODY 4.4 PITCH 0.65
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 497-LEOAC74PT-DDKR-ND | LEOAC74PT-D |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Triggering | Positive-edge Triggered | |
| Supply Voltage | 2V ~ 6V | |
| Propagation Delay | 9 ns |