IC AND 4-CIR 2-IN 20-TSSOP
IC AND 4-CIR 2-IN 20-TSSOP
IC AND 4-CIR 2-IN 20-TSSOP
TSSOP 20 BODY 4.4 PITCH 0.65
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 497-LEOAC08PT-DTR-ND | LEOAC08PT-D |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | |
| Supply Voltage | 2V ~ 6V | |
| Inputs | 2 | |
| Propagation Delay | 9 ns |