LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 85mA 24-VFQFPN (4x4)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 85mA 24-VFQFPN (4x4)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 85mA 24-VFQFPN (4x4)
LED7707 - Power Management-LED DRIVERS
6-Ch Boost LED Driver, 85mA, 1MHz, 36V, QFN Product overview: LED7707TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 85mA, 1MHz, 36V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 85mA, 1MHz, 36V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED7707TR can be used for catalog matching and distributor lookup.
LED DRIVER, BOOST, SMD, 1MHZ, VFQFPN-24; Device Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:36V; Output Voltage Max:36V; Output Current Max:450mA; Switching Frequency:1MHz; No. of Outputs:6Outputs; IC RoHS Compliant: Yes
LED DRIVER, FULL REEL; Device Topology:Boost (Step Up); Input Voltage Min:4.5V; Input Voltage Max:36V; Output Voltage Max:36V; Output Current Max:450mA; Switching Frequency:660kHz; No. of Outputs:6Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
IC LED DRIVER RGLTR DIM 24VFQFPN
IC LED DRVR RGLTR PWM 24VFQFPN
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-LED7707TRCT-ND | LED7707TR | 137-LED7707TR | 51AC9079 | LED7707TR | LED7707TR |
| Product Name | LED Drivers | Boost 85mA 1MHz 36V LED Driver IC | Led Driver, Boost, Smd, 1Mhz, Vfqfpn-24; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | |||
| Output Voltage | 36 volts | 36 volts | 36 volts | |||
| Output Current | 85 milliamps | 450 milliamps | 85 milliamps |