Manufacturer: STMicroelectronics
Win Source Part Number: 78597-LED7706
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 24-VFQFPN (4x4)
6-Ch 30mA Boost LED Driver, 1MHz, 36V, QFN, SM Product overview: LED7706 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 30mA, 1MHz, 36V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 30mA, 1MHz, 36V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED7706 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 24VFQFPN
IC LED DRVR RGLTR PWM 24VFQFPN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 78597-LED7706 | LED7706-ND | 137-LED7706 | LED7706 | LED7706 |
| Product Name | PMIC - PMIC - LED Drivers - LED7706 | LED Drivers | Boost 30mA 1MHz 36V LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 36 volts | 4.5 to 36 volts | |||
| Output Voltage | 36 volts | 36 volts | |||
| Output Current | 30 milliamps | 30 milliamps |