Manufacturer: STMicroelectronics
Win Source Part Number: 876996-LED6001
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 16-HTSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LED6001
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16181-5, LED6001-ND
1-Ch LED Driver, 60V 75mA, 1MHz, Analog/PWM Dimming, HTSSOP Product overview: LED6001 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75mA, 1MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60V, 75mA, 1MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED6001 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
IC LED DRIVER CTRLR DIM 16HTSSOP
LED Lighting Drivers PWM-dimmable single channel LED driver with integrated boost controller
IC LED DRIVER CTRLR PWM 16HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 876996-LED6001 | 137-LED6001 | 497-16181-5-ND | LED6001 | LED6001 | LED6001 |
| Product Name | PMIC - PMIC - LED Drivers - LED6001 | 60V 75mA 1MHz HTSSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 16-HTSSOP | |||||
| Output Voltage | 60 volts | |||||
| Number of Channels | 1 # |