LED Driver 3400uA Supply Current 16-Pin HTSSOP EP Tube Product overview: LED6000PHR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3400uA, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3400uA, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED6000PHR can be used for catalog matching and distributor lookup.
LED Driver IC Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 16-HTSSOP
Win Source Part Number: 1368358-LED6000PHR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
Type: DC DC Regulator
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Frequency: 250kHz ~ 1.5MHz
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-HTSSOP
Base Product Number: LED6000
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Down (Buck)
Internal Switch(s): Yes
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 61V
Current - Output / Channel: 3A
Dimming: PWM
LED DRIVER, BOOST/BUCK-BOOST, HTSSOP-16; Device Topology:Boost, Buck-Boost; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:16Pins; Input Voltage Min:4.5V; Input Voltage Max:61V RoHS Compliant: Yes
LED Lighting Drivers 3 A, 61 V monolithic current source with dimming capability
IC REG BUCK LED 3A 61V 16HTSSOP
IC LED DRV RGLTR PWM 3A 16HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LED6000PHR | 497-15939-5-ND | 1368358-LED6000PHR | 45AC7202 | LED6000PHR | LED6000PHR | LED6000PHR |
| Product Name | 3400uA HTSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost/buck-Boost, Htssop-16; Device Topology Stmicroelectronics | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 61 volts | 4.5 to 61 volts | 4.5 to 61 volts | ||||
| Output Current | 3000 milliamps | 3000 milliamps | 3000 milliamps |