3A LED Driver IC, 48V, 850kHz, PWM Dimming, HSOP Product overview: LED5000PHR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 48V, 850kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, 48V, 850kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED5000PHR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 3A 8-HSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 3A 8-HSOP
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 3A 8-HSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 852417-LED5000PHR
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: LED5000
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-13609-6, 497-13609-2, 497-13609-1
LED DRIVER, BUCK/BUCK-BOOST, HSOP-8; Device Topology:Buck, Buck-Boost; No. of Outputs:1Outputs; Output Current:3A; Output Voltage:-; Driver Case Style:HSOP; No. of Pins:8Pins; Input Voltage Min:5.5V; Input Voltage Max:48V; MSL:- RoHS Compliant: Yes
IC LED DRIVER RGLTR PWM 3A 8HSOP
IC LED DRIVER RGLTR DIM 3A 8HSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LED5000PHR | 497-13609-6-ND | 852417-LED5000PHR | 18AC7415 | LED5000PHR | LED5000PHR |
| Product Name | 3A 48V 850kHz LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LED5000PHR | Led Driver, Buck/buck-Boost, Hsop-8; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Number of Channels | 1 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5.5 to 48 volts | 5.5 to 48 volts | 5.5 to 48 volts |