LED Driver IC 24 Output Linear Shift Register Dimming 72mA 40-MLPQ-EP (5x5)
LED Driver IC 24 Output Linear Shift Register Dimming 72mA 40-MLPQ-EP (5x5)
LED Driver IC 24 Output Linear Shift Register Dimming 72mA 40-MLPQ-EP (5x5)
24-Ch LED Driver IC, 72mA/Ch, 30MHz, 5.5V In, 19V Out, SM Product overview: LED2472GQTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72mA, 30MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 72mA, 30MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED2472GQTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1195997-LED2472GQTR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Applications: Signage
Mounting: SMD
Voltage - Output: 19V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Family Name: LED2472G
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 40-MLPQ-EP (5x5)
Voltage Supply MAX: 5.5V
Output Current per Channel: 72mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): TB62717N; IS31FL3737-QFLS4-TR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC LED DRIVER LINEAR 72MA 40MLPQ
IC LED DRIVER LINEAR 72MA 40MLPQ
IC LED DRIVER LINEAR 72MA 40MLPQ
LED Lighting Drivers 24-Ch LED Driver 4mA to 72mA
LED DRIVER, CONST CURRENT, 30MHZ, HMLPQ; Device Topology:Constant Current; No. of Outputs:24Outputs; Output Current:72mA; Output Voltage:19V; Driver Case Style:HMLPQ; No. of Pins:40Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-14236-2-ND | 137-LED2472GQTR | 1195997-LED2472GQTR | LED2472GQTR | 761-LED2472GQTR | LED2472GQTR | LED2472GQTR | 38Y7841 |
| Product Name | LED Drivers | 72mA 30MHz 5.5V LED Driver IC | PMIC - PMIC - LED Drivers - LED2472GQTR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER LINEAR 72MA 40MLPQ | PMIC - LED Drivers | LED Lighting Drivers | Led Driver, Const Current, 30Mhz, Hmlpq; Device Topology Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Voltage | 19 volts | 19 volts | 19 volts | 19 volts | ||||
| Output Current | 72 milliamps | 72 milliamps | 72 milliamps | 72 milliamps |