Manufacturer: STMicroelectronics
Win Source Part Number: 1195996-LED2472GBTR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 19V
Frequency: 30MHz
Current - Output / Channel: 72mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 48-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
24-Ch LED Driver, 72mA/Ch, 19V Out, 30MHz, TQFP Product overview: LED2472GBTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72mA, 19V, 30MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 72mA, 19V, 30MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED2472GBTR can be used for catalog matching and distributor lookup.
LED Driver IC 24 Output Linear Shift Register Dimming 72mA 48-TQFP-EP (7x7)
LED Driver IC 24 Output Linear Shift Register Dimming 72mA 48-TQFP-EP (7x7)
LED Driver IC 24 Output Linear Shift Register Dimming 72mA 48-TQFP-EP (7x7)
LED DRIVER, 30MHZ, CONST CURRENT, TQFP48; Device Topology:Constant Current; No. of Outputs:24Outputs; Output Current:72mA; Output Voltage:19V; Driver Case Style:TQFP-EP; No. of Pins:48Pins; Input Voltage Min:3V; Product Range:- RoHS Compliant: Yes
IC LED DRIVER LINEAR 72MA 48TQFP
IC LED DRIVER LINEAR 72MA 48TQFP
IC LED DRIVER LINEAR 72MA 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1195996-LED2472GBTR | 137-LED2472GBTR | 497-14188-1-ND | 38Y7840 | LED2472GBTR | LED2472GBTR | 761-LED2472GBTR |
| Product Name | PMIC - PMIC - LED Drivers - LED2472GBTR | 72mA 19V 30MHz LED Driver IC | LED Drivers | Led Driver, 30Mhz, Const Current, Tqfp48; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER LINEAR 72MA 48TQFP |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 19 volts | 19 volts | 19 volts | 19 volts | |||
| Number of Channels | 24 # | ||||||
| Input Voltage | 3 to 5.5 volts | 3 to ? volts | 3 to 5.5 volts | 3 to 5.5 volts |