Manufacturer: STMicroelectronics
Win Source Part Number: 1195995-LED1642GWXTT
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Signage
Voltage - Output: 19V
Frequency: 30MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
16-Ch PWM LED Driver, 400mA, 30MHz, 5.5V, HTSSOP Product overview: LED1642GWXTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA, 30MHz, 5.5V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400mA, 30MHz, 5.5V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED1642GWXTTR can be used for catalog matching and distributor lookup.
LED1642GW - Power Management - 16 channel LED driver
LED Driver IC 16 Output Linear Shift Register PWM Dimming 40mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register PWM Dimming 40mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register PWM Dimming 40mA 24-TSSOP-EP
LED DRIVER, CONST CURRENT, 30MHZ, HTSSOP; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:19V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5VRoHS Compliant: Yes
IC LED DRVR LIN DIM 40MA 24TSSOP
LED Lighting Drivers 16 CH LED DVR
IC LED DRVR LIN PWM 40MA 24TSSOP
LED Lighting Drivers 16 CH LED DVR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1195995-LED1642GWXTTR | 137-LED1642GWXTTR | LED1642GWXTTR | 497-14031-1-ND | 38Y7837 | LED1642GWXTTR | 761-LED1642GWXTTR | LED1642GWXTTR | LED1642GWXTTR |
| Product Name | PMIC - PMIC - LED Drivers - LED1642GWXTTR | 400mA 30MHz 5.5V HTSSOP LED Driver IC | LED Drivers | Led Driver, Const Current, 30Mhz, Htssop; Device Topology Stmicroelectronics | PMIC - LED Drivers | LED Lighting Drivers 16 CH LED DVR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Output Voltage | 19 volts | 19 volts | 19 volts | 19 volts | ? to 19 volts | ||||
| Number of Channels | 16 # | ||||||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3.3 volts | 3 to 5.5 volts |