LED Driver IC 16 Output Linear Shift Register PWM Dimming 40mA 24-QSOP
LED Driver IC 16 Output Linear Shift Register PWM Dimming 40mA 24-QSOP
LED Driver IC 16 Output Linear Shift Register PWM Dimming 40mA 24-QSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 876993-LED1642GWPTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register PWM Dimming 40mA 24-QSOP
Package: 24-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LED1642
Categories: Integrated Circuits (ICs)
Case / Package: 24-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14028-6, 497-14028-1, 497-14028-2
16-Ch LED Driver, 30MHz, 40mA, PWM, QSOP, 5.5V Product overview: LED1642GWPTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 40mA, 5.5V, QSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MHz, 40mA, 5.5V, QSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED1642GWPTR can be used for catalog matching and distributor lookup.
IC LED DRVR LIN PWM 40MA 24QSOP
LED Lighting Drivers 16 CH LED DVR
IC LED DRVR LIN DIM 40MA 24QSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-14028-1-ND | 876993-LED1642GWPTR | 137-LED1642GWPTR | LED1642GWPTR | LED1642GWPTR | LED1642GWPTR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - LED1642GWPTR | 30MHz 40mA 5.5V QSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Voltage | 19 volts | 19 volts | ||||
| Output Current | 40 milliamps | 40 milliamps |