LED Driver IC, 2000uA, 20-Pin WFQFPN Product overview: LED1202QTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2000uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LED1202QTR can be used for catalog matching and distributor lookup.
LED Driver IC 12 Output DC DC Controller Analog Dimming 20mA 20-QFN (3x3)
LED Driver IC 12 Output DC DC Controller Analog Dimming 20mA 20-QFN (3x3)
LED Driver IC 12 Output DC DC Controller Analog Dimming 20mA 20-QFN (3x3)
LED DRIVER, SMD, QFN-20; Device Topology:-; Input Voltage Min:2.6V; Input Voltage Max:5V; Output Voltage Max:5V; Output Current Max:240mA; Switching Frequency:-; No. of Outputs:12Outputs; IC Mounting:SMD; Driver Case Style:QFN; No. RoHS Compliant: Yes
IC LED DRVR CTRLR ANALOG 20QFN
12-CHANNELS LOW QUIESCENT CURREN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LED1202QTR | 497-18905-1-ND | 99AC9299 | LED1202QTR | LED1202QTR | LED1202QTR |
| Product Name | 2000uA LED Driver IC | LED Drivers | Led Driver, Smd, Qfn-20; Device Topology Stmicroelectronics | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.6 to 5 volts | 2.6 to 5 volts | 2.6 to 5 volts | |||
| Output Voltage | 5 volts | 5 volts |