Manufacturer: STMicroelectronics
Win Source Part Number: 876923-LDK220M-R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDK220
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14828-2, 497-14828-1, 497-14828-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA SOT-23-5
LDO Regulator, 200mA, 12V, 2.5-13.2V In, SOT-23-5, SM Product overview: LDK220M-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA, 12V, 13.2V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, 12V, 13.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK220M-R can be used for catalog matching and distributor lookup.
200mA Adj. Low IQ/Noise LDO SOT323-5
200mA Adj. Low IQ/Noise LDO SOT323-5
200mA Adj. Low IQ/Noise LDO SOT323-5
IC REG LIN POS ADJ 200MA SOT23-5
LDO Voltage Regulators 200 mA low quiescent current and low noise LDO
IC REG LIN POS ADJ 200MA SOT23-5
IC REG LIN POS ADJ 200MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 876923-LDK220M-R | 497-14828-2-ND | 776-LDK220M-R | 8296925P | 8296925 | LDK220M-R | LDK220M-R | LDK220M-R | LDK220M-R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LDK220M-R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200mA 12V 13.2V SOT-23 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; Sot-23, sot-323 | SOT23; Other; SC-74A, SOT-753 | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Regulator Type | Standard | ||||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable |