STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDK130C32R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-323-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-323-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-14017-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-14017-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-14017-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-323-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-323-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LDK130C32R - 1052129-LDK130C32R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LDK130C32R
1052129-LDK130C32R
PMIC - PMIC - Voltage Regulators - Linear - LDK130C32R 1052129-LDK130C32R
Manufacturer: STMicroelectronics Win Source Part Number: 1052129-LDK130C32R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-323-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.4V @ 300mA Operating Supply Current: 60μA to 120μA PSRR: 55dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1052129-LDK130C32R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-323-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.4V @ 300mA
Operating Supply Current: 60μA to 120μA
PSRR: 55dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.2V 300mA 60uA LDO Voltage Regulator IC
776-LDK130C32R
3.2V 300mA 60uA LDO Voltage Regulator IC 776-LDK130C32R
3.2V 300mA LDO, Low Noise, 60uA Iq, SOT-323-5 Product overview: LDK130C32R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 300mA, 60uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 300mA, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130C32R can be used for catalog matching and distributor lookup.

3.2V 300mA LDO, Low Noise, 60uA Iq, SOT-323-5 Product overview: LDK130C32R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.2V, 300mA, 60uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 300mA, 60uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDK130C32R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LDK130C32R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LDK130C32R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDK130C32R
IC REG LIN 3.2V 300MA SOT323-5

IC REG LIN 3.2V 300MA SOT323-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LDK130C32R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LDK130C32R
PMIC - Voltage Regulators - Linear LDK130C32R
IC REG LIN 3.2V 300MA SOT323-5

IC REG LIN 3.2V 300MA SOT323-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-14017-2-ND 1052129-LDK130C32R 776-LDK130C32R LDK130C32R LDK130C32R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LDK130C32R 3.2V 300mA 60uA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-323-5 Other; SOT-323-5 SC-70; SSOP
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3903EEETR-T - ODG (Origin Data Global)
Specs
Package Type Other; 8-UFDFN Exposed Pad
IOUT 0.5000 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412879 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25185DLHR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2.7V 100MA SOT23 LDO Voltage Regulator IC - 699-ADP3309ART-2.7-RL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SC-74A, SOT-753
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers