1A very low dropout fast transient ultra-low noise linear regulator Product overview: LD56100DPU33R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD56100DPU33R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 852626-LD56100DPU33R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD56100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18114-2, 497-18114-1, 497-18114-6
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (1.6x1.2)
IC REG LINEAR 3.3V 1A 8DFN
LDO Voltage Regulators 1A very low dropout fast transient ultra-low noise linear regulator
IC REG LINEAR 3.3V 1A 8DFN
IC REG LINEAR 3.3V 1A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD56100DPU33R | 852626-LD56100DPU33R | 497-18114-1-ND | LD56100DPU33R | LD56100DPU33R | LD56100DPU33R | LD56100DPU33R |
| Product Name | Low-Power 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD56100DPU33R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; Reel - TR | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | ||||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | |||||
| Special Features | Input Overcurrent Protection | Enable, Soft Start |